KSS1-95A is a steel spur gear with a module of 1, 95 teeth, and a set screw for shaft mounting, featuring a 40 mm bore, 10 mm face width, and a 4 x 1.8 mm set screw. It has a pitch diameter of 95 mm, an outside diameter of 97 mm, and a total length of 41.2 mm. The gear material is S45C, with a tooth hardness under 194 HB, and it meets JIS grade N8 (JIS B1702-1: 1998) precision standards. The allowable torque is 8.95 N·m (4.20 kgf·m), with a backlash range of 0.08 to 0.18 mm. Weight is 0.63 kg.
Module 1, 95 Tooth Mild Steel Spur Gear with Set Screw
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS1-95A | KSS1-95A |
| Product Name | Metal Spur Gears (metric) | Module 1, 95 Tooth Mild Steel Spur Gear with Set Screw |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 95 | 95 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |