KSS1-90 is a steel spur gear with a module of 1, 90 teeth, and a plain bore, designed for use in mechanical power transmission. It has a pitch diameter of 90 mm, an outside diameter of 92 mm, a face width of 10 mm, and a total length of 38.8 mm. The gear is made of S45C steel with a tooth hardness of less than 194 HB, a 20° pressure angle, and standard full-depth teeth. It meets JIS grade N8 precision per JIS B1702-1:1998. The allowable torque is 7.98 N·m (3.95 kgf·m), with a backlash range of 0.08 to 0.18 mm. The weight is 0.59 kg.
Module 1, 90 Tooth Mild Steel Spur Gear with Plain Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS1-90 | KSS1-90 |
| Product Name | Metal Spur Gears (metric) | Module 1, 90 Tooth Mild Steel Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 90 | 90 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |