KSS1-88 is a steel spur gear with a module of 1, 88 teeth, and a plain bore. It has a pitch diameter of 88 mm, outside diameter of 90 mm, face width of 10 mm, and total length of 20 mm. The gear is made of S45C steel with a tooth hardness of less than 194 HB, a 20° pressure angle, and precision grade JIS N8 per JIS B1702-1:1998. The allowable torque is 7.62 N·m (3.85 kgf·m), with theoretical backlash ranging from 0.08 to 0.18 mm. The gear is designed for light load applications and should not be modified to narrow the tooth width.
Module 1, 88 Tooth Mild Steel Spur Gear with Plain Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS1-88 | KSS1-88 |
| Product Name | Metal Spur Gears (metric) | Module 1, 88 Tooth Mild Steel Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 88 | 88 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |