KSS1-85A is a steel spur gear with a module of 1, 85 teeth, and a set screw bore for shaft mounting. It has a pitch diameter of 85 mm, an outside diameter of 87 mm, a face width of 10 mm, and a hub width of 10 mm. The gear is made of S45C steel with a tooth hardness of less than 194 HB and a pressure angle of 20°, conforming to JIS Grade N8 (JIS B1702-1:1998). The keyway is 5 mm wide by 2.3 mm deep, and the set screw is M4. The allowable torque is 7.08 N·m (0.72 kgf·m), and the backlash is 0.08 to 0.18 mm. The part weighs 0.52 kg.
Module 1, 85 Tooth Mild Steel Spur Gear with Set Screw
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS1-85A | KSS1-85A |
| Product Name | Metal Spur Gears (metric) | Module 1, 85 Tooth Mild Steel Spur Gear with Set Screw |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 85 | 85 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |