KSS1-85 is a metric steel spur gear with a module of 1, 85 teeth, and a plain bore. It has a pitch diameter of 85 mm, outer diameter of 87 mm, face width of 10 mm, and total length of 36.3 mm. The gear is made of S45C steel with a tooth hardness of less than 194 HB, operates at a 20° pressure angle, and meets JIS grade N8 (JIS B1702-1: 1998) precision. Allowable torque is 7.08 N·m (3.71 kgf·m), with theoretical backlash of 0.08-0.18 mm. The keyway is 4 mm wide by 2.3 mm deep, with no set screw or tapped hole.
Module 1, 85 Tooth Mild Steel Spur Gear with Plain Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS1-85 | KSS1-85 |
| Product Name | Metal Spur Gears (metric) | Module 1, 85 Tooth Mild Steel Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 85 | 85 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |