KSS1-80 is a module 1, 80-tooth steel spur gear with a plain bore, 40 mm bore diameter, 67 mm outside diameter, 10 mm face width, and 20 mm hub width. It is made of S45C steel with a tooth hardness less than 194 HB, has a 20° pressure angle, and complies with JIS grade N8 (JIS B1702-1: 1998). The gear has a theoretical backlash of 0.08~0.18 mm and an allowable torque of 6.23 N·m (3.46 kgf·m). The total length is 33.9 mm and the weight is 0.48 kg.
Module 1, 80 Tooth Mild Steel Spur Gear with Plain Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS1-80 | KSS1-80 |
| Product Name | Metal Spur Gears (metric) | Module 1, 80 Tooth Mild Steel Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 80 | 80 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |