KSS1-72C is a metric steel spur gear with a module of 1, 72 teeth, and a 6×2.8 mm keyway, designed for light load applications with a set screw for shaft mounting. It has a 40 mm bore diameter, 90 mm pitch diameter, 92 mm outside diameter, 10 mm face width, and 20 mm total length. The gear is made of S45C steel with a tooth hardness under 194 HB, conforms to JIS Grade N8 precision (JIS B1702-1:1998), and has a 20° pressure angle. Theoretical backlash is 0.08-0.18 mm, and the allowable torque is 0.81 N·m (0.08 kgf·m). Weight is 0.55 kg.
Module 1, 72 Tooth Mild Steel Spur Gear with Set Screw
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS1-72C | KSS1-72C |
| Product Name | Metal Spur Gears (metric) | Module 1, 72 Tooth Mild Steel Spur Gear with Set Screw |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 72 | 72 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |