KSS1-72B is a steel spur gear with a module of 1, 15 teeth, a bore diameter of 40 mm, a pitch diameter of 72 mm, an outside diameter of 74 mm, a face width of 10 mm, a hub width of 10 mm, and a keyway of 5 mm width by 2.3 mm depth with an M4 set screw. It has a pressure angle of 20°, is made of S45C steel with a tooth hardness less than 194 HB, and meets JIS grade N8 (JIS B1702-1: 1998) precision. The gear has a theoretical backlash of 0.08-0.18 mm, an allowable torque of 0.51 N·m (0.052 kgf·m), and weighs 0.39 kg.
Module 1, 72 Tooth Mild Steel Spur Gear with Set Screw
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS1-72B | KSS1-72B |
| Product Name | Metal Spur Gears (metric) | Module 1, 72 Tooth Mild Steel Spur Gear with Set Screw |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 72 | 72 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |