KSS1-70C is a metric steel spur gear with a module of 1, 70 teeth, and a 6 mm × 2.8 mm keyway with an M5 set screw for shaft mounting. It has a pitch diameter of 70 mm, outside diameter of 72 mm, face width of 10 mm, and total length of 20 mm. The gear is made of S45C steel with a tooth hardness of less than 194 HB, and meets JIS Grade N8 precision (JIS B1702-1:1998). The pressure angle is 20°, backlash is 0.08-0.18 mm, and allowable torque is 0.81 N·m (0.082 kgf·m). The weight is 0.36 kg.
Module 1, 70 Tooth Mild Steel Spur Gear with Set Screw
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS1-70C | KSS1-70C |
| Product Name | Metal Spur Gears (metric) | Module 1, 70 Tooth Mild Steel Spur Gear with Set Screw |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 70 | 70 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |