KSS1-70B is a steel spur gear with a module of 1, 15 teeth, and a bore diameter of 40 mm. It has a pitch diameter of 70 mm, an outside diameter of 72 mm, a face width of 10 mm, and a hub width of 10 mm. The gear features a keyway of 5 mm width by 2.3 mm depth and an M4 set screw. The material is S45C steel, with a tooth hardness of less than 194 HB. The gear meets JIS Grade N8 precision per JIS B1702-1:1998, has a 20° pressure angle, and standard full-depth teeth. The allowable torque is 0.57 N·m (0.058 kgf·m), with a backlash range of 0.08 to 0.18 mm and a weight of 0.37 kg.
Module 1, 70 Tooth Mild Steel Spur Gear with Set Screw
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS1-70B | KSS1-70B |
| Product Name | Metal Spur Gears (metric) | Module 1, 70 Tooth Mild Steel Spur Gear with Set Screw |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 70 | 70 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |