QTC METRIC GEARS Metal Spur Gears (metric) KSS1-68A

Description
Module 1, 68 Tooth Mild Steel Spur Gear with Set Screw
Request a Quote
Description
Module 1, 68 Tooth Mild Steel Spur Gear with Set Screw
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KSS1-68A is a metric spur gear with 68 teeth, designed for applications requiring precision and reliability. It features a module of 1, a pressure angle of 20°, and is made from S45C mild steel, ensuring durability and strength. The gear has a bore diameter suitable for mounting, with an outside diameter of 70 mm and a face width of 10 mm. It includes a set screw for secure attachment to a shaft. The tooth hardness is less than 194HB, and the gear is manufactured to JIS grade N8 standards, indicating a high level of precision. This gear is suitable for various mechanical applications where efficient power transmission is required.

Datasheet Summary
Powered by GS/AI

The KSS1-68A is a metric spur gear with 68 teeth, designed for applications requiring precision and reliability. It features a module of 1, a pressure angle of 20°, and is made from S45C mild steel, ensuring durability and strength. The gear has a bore diameter suitable for mounting, with an outside diameter of 70 mm and a face width of 10 mm. It includes a set screw for secure attachment to a shaft. The tooth hardness is less than 194HB, and the gear is manufactured to JIS grade N8 standards, indicating a high level of precision. This gear is suitable for various mechanical applications where efficient power transmission is required.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSS1-68A - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSS1-68A
Metal Spur Gears (metric) KSS1-68A
Module 1, 68 Tooth Mild Steel Spur Gear with Set Screw

Module 1, 68 Tooth Mild Steel Spur Gear with Set Screw

Supplier's Site Datasheet
Module 1, 68 Tooth Mild Steel Spur Gear with Set Screw - KSS1-68A - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1, 68 Tooth Mild Steel Spur Gear with Set Screw
KSS1-68A
Module 1, 68 Tooth Mild Steel Spur Gear with Set Screw KSS1-68A
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSS1-68A KSS1-68A
Product Name Metal Spur Gears (metric) Module 1, 68 Tooth Mild Steel Spur Gear with Set Screw
Gear Type Spur Spur; Rack
Number of Teeth 68 68
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

Spur Gears - 1827845 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 40
Design Metric
View Details
Idler -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Center Center Bore
View Details
KHK KS1.5-25J14, Module 1.5, 25 Tooth, Alloy Steel Spur Gears - ks1-5-25j14 - KHK USA, Inc.
Specs
Gear Type Spur; Other; Spur Gears
Number of Teeth 25
Design Metric
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details