The KSS1-68 is a steel spur gear with a module of 1, 68 teeth, and a plain bore. It has a pitch diameter of 68 mm, outside diameter of 70 mm, face width and hub width of 10 mm each, and a total length of 28.1 mm. The gear is made of S45C steel, has a pressure angle of 20°, and meets JIS grade N8 precision (JIS B1702-1:1998). Allowable torque is 4.42 N·m (2.86 kgf·m), with theoretical backlash of 0.08 to 0.18 mm. The design includes a 20 mm keyway width and does not feature a set screw or tapped hole. Weight is 0.37 kg.
Module 1, 68 Tooth Mild Steel Spur Gear with Plain Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS1-68 | KSS1-68 |
| Product Name | Metal Spur Gears (metric) | Module 1, 68 Tooth Mild Steel Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 68 | 68 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |