KSS1-64A is a steel spur gear with module 1, 64 teeth, 20° pressure angle, and standard full-depth teeth, made of S45C material with a tooth hardness of less than 194HB. It has a bore diameter of 35 mm, outside diameter of 66 mm, face width of 10 mm, and a hub width of 10 mm. The gear features a 4 mm diameter set screw hole with M4 thread and a keyway of 5 mm width by 5 mm depth. The allowable torque is 3.89 N·m (2.67 kgf·m), and the theoretical backlash is 0.33 mm, with an allowable range of 0.08-0.18 mm. The total length is 26.2 mm and the weight is 2.67 kg. The gear meets JIS grade N8 precision (JIS B1702-1:1998).
Module 1, 64 Tooth Mild Steel Spur Gear with Set Screw
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS1-64A | KSS1-64A |
| Product Name | Metal Spur Gears (metric) | Module 1, 64 Tooth Mild Steel Spur Gear with Set Screw |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 64 | 64 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |