KSS1-60C is a steel spur gear with a module of 1, 60 teeth, and a 15 mm face width. It features a 5 mm keyway with a 2.3 mm pin and M4 set screw. The gear has a 35 mm bore, 60 mm pitch diameter, and 62 mm outside diameter, with a total length of 24.2 mm and a weight of 2.47 kg. The pressure angle is 20°, the tooth hardness is less than 194 HB, and backlash is rated at 0.27 mm (theoretical normal direction). The gear meets JIS grade N8 (JIS B1702-1:1998) precision standards and is made from S45C steel. The allowable torque is 3.40 N·m. It uses an S1K shaped hub with set screw fastening, intended for light load applications; secure mounting requires dowel pins in combination.
Module 1, 60 Tooth Mild Steel Spur Gear with Set Screw
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS1-60C | KSS1-60C |
| Product Name | Metal Spur Gears (metric) | Module 1, 60 Tooth Mild Steel Spur Gear with Set Screw |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 60 | 60 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |