KSS1-56B is a metric steel spur gear with a module of 1, 56 teeth, and a 12 mm face width, featuring a 4 x 1.8 mm set screw for shaft mounting. The gear has a pitch diameter of 56 mm, an outside diameter of 58 mm, a bore diameter of 35 mm, and a total length of 20 mm. It is made of S45C steel with a tooth hardness of less than 194 HB, meets JIS B1702-1:1998 grade N8 precision, and has a 20° pressure angle. Backlash is specified as 0.25 mm, and the allowable torque is 2.28 N·m (0.25 kgf·m).
Module 1, 56 Tooth Mild Steel Spur Gear with Set Screw
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS1-56B | KSS1-56B |
| Product Name | Metal Spur Gears (metric) | Module 1, 56 Tooth Mild Steel Spur Gear with Set Screw |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 56 | 56 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |