KSS1-56 is a steel spur gear with a module of 1, 56 teeth, and a 10 mm face width. It has a pitch diameter of 56 mm, outside diameter of 58 mm, and a hub diameter of 35 mm. The gear is made of S45C steel, has a standard full-depth tooth profile with a 20° pressure angle, and meets JIS grade N8 precision (JIS B1702-1: 1998). The allowable torque is 0.26 N·m, with a backlash of 0.29 mm. The total length is 22.3 mm and the weight is 2.28 kg. It features a plain bore with no keyway or set screw.
Module 1, 56 Tooth Mild Steel Spur Gear with Plain Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS1-56 | KSS1-56 |
| Product Name | Metal Spur Gears (metric) | Module 1, 56 Tooth Mild Steel Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 56 | 56 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |