KSS1-55A is a steel spur gear with a module of 1, 55 teeth, and a 4 x 1.8 mm set screw for shaft mounting. It has a pitch diameter of 55 mm, an outside diameter of 57 mm, a face width of 10 mm, and a total length of 21.8 mm. The gear is made of S45C steel with a tooth hardness of less than 194 HB, meets JIS B1702-1:1998 Grade N8 precision standards, and has a 20° pressure angle. The allowable torque is 0.25 N·m, with a theoretical backlash range of 0.08-0.18 mm. It includes a keyway of 5 mm width x 2.3 mm depth for shaft retention.
Module 1, 55 Tooth Mild Steel Spur Gear with Set Screw
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS1-55A | KSS1-55A |
| Product Name | Metal Spur Gears (metric) | Module 1, 55 Tooth Mild Steel Spur Gear with Set Screw |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 55 | 55 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |