KSS1-54A is a steel spur gear with a module of 1, 54 teeth, and a 4 x 1.8 mm set screw for shaft mounting. It has a bore diameter of 35 mm, pitch diameter of 54 mm, outside diameter of 56 mm, face width of 10 mm, and total length of 21.4 mm. The gear is made of S45C steel, has a pressure angle of 20°, and conforms to JIS grade N8 (JIS B1702-1: 1998). Allowable torque is 2.73 N·m (0.24 kgf·m), with a backlash range of 0.08-0.18 mm. The set screw is sized M4 and the keyway is 5 mm wide and 2 mm deep. Set screws of type S1K are for light-load applications only; dowel pins are recommended for secure fastening.
Module 1, 54 Tooth Mild Steel Spur Gear with Set Screw
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS1-54A | KSS1-54A |
| Product Name | Metal Spur Gears (metric) | Module 1, 54 Tooth Mild Steel Spur Gear with Set Screw |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 54 | 54 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |