KSS1-54 is a metric steel spur gear with a module of 1, 54 teeth, and a standard full-depth profile at a 20° pressure angle. It is made from S45C steel with a tooth hardness of less than 194HB, and has a plain bore with no keyway or set screw. The gear has a pitch diameter of 54 mm, an outside diameter of 56 mm, a face width of 10 mm, and a total length of 21.4 mm. It is rated for an allowable torque of 0.24 N·m (0.024 kgf·m) and has a theoretical backlash of 0.28 mm. The gear meets JIS grade N8 precision per JIS B1702-1:1998.
Module 1, 54 Tooth Mild Steel Spur Gear with Plain Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS1-54 | KSS1-54 |
| Product Name | Metal Spur Gears (metric) | Module 1, 54 Tooth Mild Steel Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 54 | 54 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |