KSS1-52A is a steel spur gear with a module of 1, 52 teeth, and a 4 mm × 1.8 mm set screw for shaft mounting. It has a bore diameter of 35 mm, pitch diameter of 52 mm, outside diameter of 54 mm, face width of 10 mm, and total length of 25.2 mm. The gear is made of S45C steel, has a 20° pressure angle, and adheres to JIS grade N8 precision (JIS B1702-1: 1998). Backlash is specified as 0.26 mm, and allowable torque is 2.52 N·m (2.08 kgf·m). The set screw is designated S1K and oriented for a 5 mm hub width. Use of this set screw is limited to light-load applications; secure fastening requires dowel pins.
Module 1, 52 Tooth Mild Steel Spur Gear with Set Screw
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS1-52A | KSS1-52A |
| Product Name | Metal Spur Gears (metric) | Module 1, 52 Tooth Mild Steel Spur Gear with Set Screw |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 52 | 52 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |