QTC METRIC GEARS Metal Spur Gears (metric) KSS1-50C

Description
Module 1, 50 Tooth Mild Steel Spur Gear with Set Screw
Request a Quote
Description
Module 1, 50 Tooth Mild Steel Spur Gear with Set Screw
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KSS1-50C is a module 1, 50-tooth steel spur gear with a face width of 10 mm, a pitch diameter of 50 mm, and a bore diameter of 35 mm. It features a 12 mm hub width, an outside diameter of 52 mm, and a keyway of 4 mm width by 1.8 mm depth with an M4 set screw. The gear has a pressure angle of 20°, is made of S45C steel, and complies with JIS grade N8 precision (JIS B1702-1:1998). The allowable torque is 0.21 N·m (0.021 kgf·m), with a theoretical backlash of 0.08-0.18 mm and a weight of 2.23 kg.

Datasheet Summary
Powered by GS/AI

KSS1-50C is a module 1, 50-tooth steel spur gear with a face width of 10 mm, a pitch diameter of 50 mm, and a bore diameter of 35 mm. It features a 12 mm hub width, an outside diameter of 52 mm, and a keyway of 4 mm width by 1.8 mm depth with an M4 set screw. The gear has a pressure angle of 20°, is made of S45C steel, and complies with JIS grade N8 precision (JIS B1702-1:1998). The allowable torque is 0.21 N·m (0.021 kgf·m), with a theoretical backlash of 0.08-0.18 mm and a weight of 2.23 kg.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSS1-50C - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSS1-50C
Metal Spur Gears (metric) KSS1-50C
Module 1, 50 Tooth Mild Steel Spur Gear with Set Screw

Module 1, 50 Tooth Mild Steel Spur Gear with Set Screw

Supplier's Site Datasheet
Module 1, 50 Tooth Mild Steel Spur Gear with Set Screw - KSS1-50C - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1, 50 Tooth Mild Steel Spur Gear with Set Screw
KSS1-50C
Module 1, 50 Tooth Mild Steel Spur Gear with Set Screw KSS1-50C
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSS1-50C KSS1-50C
Product Name Metal Spur Gears (metric) Module 1, 50 Tooth Mild Steel Spur Gear with Set Screw
Gear Type Spur Spur; Rack
Number of Teeth 50 50
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

32 D.P., 8 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B11-N32008 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 8
Design English
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Spur Gears - European Standard - M1, M1.5, M2, M2.5 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Spur
Number of Teeth 12 to 127
Design Metric
View Details