QTC METRIC GEARS Metal Spur Gears (metric) KSS1.5-95J32

Description
Module 1.5, 95 Tooth Mild Steel Spur Gear with 32mm Finished Bore
Request a Quote
Description
Module 1.5, 95 Tooth Mild Steel Spur Gear with 32mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KSS1.5-95J32 is a steel spur gear with a module of 1.5, 32 teeth, and a 32 mm bore, featuring a keyway of 10 mm width by 3.3 mm depth and a set screw. It is made of S45C material with a tooth hardness of less than 194 HB, conforms to JIS grade N8 precision (JIS B1702-1:1998), and has a 20° pressure angle with standard full-depth teeth. The gear has a pitch diameter of 48 mm, outside diameter of 54.6 mm, and face width of 10 mm. Allowable torque is 1.74 N·m, with a theoretical backlash of 0.18 to 0.38 mm. It includes a set screw and is part of the J series, which requires a lead time of up to five working days for order fulfillment.

Datasheet Summary
Powered by GS/AI

KSS1.5-95J32 is a steel spur gear with a module of 1.5, 32 teeth, and a 32 mm bore, featuring a keyway of 10 mm width by 3.3 mm depth and a set screw. It is made of S45C material with a tooth hardness of less than 194 HB, conforms to JIS grade N8 precision (JIS B1702-1:1998), and has a 20° pressure angle with standard full-depth teeth. The gear has a pitch diameter of 48 mm, outside diameter of 54.6 mm, and face width of 10 mm. Allowable torque is 1.74 N·m, with a theoretical backlash of 0.18 to 0.38 mm. It includes a set screw and is part of the J series, which requires a lead time of up to five working days for order fulfillment.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSS1.5-95J32 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSS1.5-95J32
Metal Spur Gears (metric) KSS1.5-95J32
Module 1.5, 95 Tooth Mild Steel Spur Gear with 32mm Finished Bore

Module 1.5, 95 Tooth Mild Steel Spur Gear with 32mm Finished Bore

Supplier's Site Datasheet
Module 1.5, 95 Tooth Mild Steel Spur Gear with 32mm Finished Bore - KSS1.5-95J32 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1.5, 95 Tooth Mild Steel Spur Gear with 32mm Finished Bore
KSS1.5-95J32
Module 1.5, 95 Tooth Mild Steel Spur Gear with 32mm Finished Bore KSS1.5-95J32
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSS1.5-95J32 KSS1.5-95J32
Product Name Metal Spur Gears (metric) Module 1.5, 95 Tooth Mild Steel Spur Gear with 32mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 95 95
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

0.5 Module, 12 Teeth, 20° Pressure Angle Brass Gear. - A 1B 8MYK05012 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack; Pinion
Number of Teeth 12
Design Metric
View Details
Bevel Gears - European Standard - Type A: 1:1, 1:2, 1:3, 1:4 - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 16 to 64
Design Metric
Pressure Angle 20°
View Details
Spur Gears - 1827970 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 28
Design Metric
View Details