KSS1.5-95J28 is a module 1.5, 28-tooth steel spur gear with a 28 mm finished bore, keyway size 8 x 3.3 mm, and set screw. It features JIS grade N8 precision, 20° pressure angle, S45C material, and standard full-depth teeth. The allowable torque is 1.78 N·m, backlash is 0.18~0.38 mm, and weight is 1.97 kg.
Module 1.5, 95 Tooth Mild Steel Spur Gear with 28mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS1.5-95J28 | KSS1.5-95J28 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 95 Tooth Mild Steel Spur Gear with 28mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 95 | 95 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |