Steel spur gear with module 1.5, 16 teeth, 95 mm pitch diameter, and a 16 mm finished bore with a 5 mm × 2.3 mm keyway and set screw, conforming to JIS grade N8 precision. The gear is made of S45C steel with a tooth hardness of less than 194 HB, has a 20° pressure angle, and standard full-depth teeth. Allowable torque is 2.05 N·m (0.21 kgf·m). Backlash is specified as 0.18-0.38 mm. The product is part of the KSS J series, which requires a lead time of up to five working days for order fulfillment.
Module 1.5, 95 Tooth Mild Steel Spur Gear with 16mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS1.5-95J16 | KSS1.5-95J16 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 95 Tooth Mild Steel Spur Gear with 16mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 95 | 95 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |