The KSS1.5-90J32 is a steel spur gear with a module of 1.5 and 32 teeth, featuring a 32 mm finished bore, a 10 mm wide keyway conforming to JIS B1301 (Js 9 tolerance), and a set screw. It has a pitch diameter of 48 mm, an outside diameter of 51 mm, a face width of 10 mm, and a total thickness of 25 mm. The gear is made from S45C steel with a tooth hardness of less than 194 HB, and meets JIS grade N8 precision (JIS B1702-1:1998). The allowable torque is 1.74 N·m, and the backlash is specified as 0.18~0.38 mm. The part includes a set screw and is marked for a tapped hole.
Module 1.5, 90 Tooth Mild Steel Spur Gear with 32mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS1.5-90J32 | KSS1.5-90J32 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 90 Tooth Mild Steel Spur Gear with 32mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 90 | 90 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |