QTC METRIC GEARS Metal Spur Gears (metric) KSS1.5-90J28

Description
Module 1.5, 90 Tooth Mild Steel Spur Gear with 28mm Finished Bore
Request a Quote
Description
Module 1.5, 90 Tooth Mild Steel Spur Gear with 28mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KSS1.5-90J28 is a module 1.5, 28-tooth steel spur gear with a 28 mm finished bore, 6 mm keyway, and 2.8 mm set screw. It has a pitch diameter of 142.5 mm, outer diameter of 145.5 mm, face width of 25 mm, and is made of S45C steel with JIS grade N8 precision. The allowable torque is 1.78 N·m and backlash is 0.18-0.38 mm. It includes a set screw and complies with JIS B1702-1:1998 precision standards.

Datasheet Summary
Powered by GS/AI

KSS1.5-90J28 is a module 1.5, 28-tooth steel spur gear with a 28 mm finished bore, 6 mm keyway, and 2.8 mm set screw. It has a pitch diameter of 142.5 mm, outer diameter of 145.5 mm, face width of 25 mm, and is made of S45C steel with JIS grade N8 precision. The allowable torque is 1.78 N·m and backlash is 0.18-0.38 mm. It includes a set screw and complies with JIS B1702-1:1998 precision standards.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSS1.5-90J28 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSS1.5-90J28
Metal Spur Gears (metric) KSS1.5-90J28
Module 1.5, 90 Tooth Mild Steel Spur Gear with 28mm Finished Bore

Module 1.5, 90 Tooth Mild Steel Spur Gear with 28mm Finished Bore

Supplier's Site Datasheet
Module 1.5, 90 Tooth Mild Steel Spur Gear with 28mm Finished Bore - KSS1.5-90J28 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1.5, 90 Tooth Mild Steel Spur Gear with 28mm Finished Bore
KSS1.5-90J28
Module 1.5, 90 Tooth Mild Steel Spur Gear with 28mm Finished Bore KSS1.5-90J28
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSS1.5-90J28 KSS1.5-90J28
Product Name Metal Spur Gears (metric) Module 1.5, 90 Tooth Mild Steel Spur Gear with 28mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 90 90
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

32 D.P., 28 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B11-N32028 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 28
Design English
View Details
Bevel Gears - American Standard - 20 Pressure Angle - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 14 to 60
Design English
Pressure Angle 20°
View Details
Spur Gears - 1827939 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 50
Design Metric
View Details