KSS1.5-90J25 is a module 1.5, 25-tooth steel spur gear with a 6 mm keyway and a 25 mm finished bore, designed for mechanical power transmission. It is made of S45C steel with a tooth hardness of less than 194 HB, has a 20° pressure angle, and conforms to JIS grade N8 precision (JIS B1702-1:1998). The gear has a tooth width of 15 mm, an outside diameter of 135 mm, and a theoretical backlash of 0.18 to 0.38 mm. The allowable torque is 1.80 N·m. A set screw is included for shaft retention.
Module 1.5, 90 Tooth Mild Steel Spur Gear with 25mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS1.5-90J25 | KSS1.5-90J25 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 90 Tooth Mild Steel Spur Gear with 25mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 90 | 90 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |