QTC METRIC GEARS Metal Spur Gears (metric) KSS1.5-90J20

Description
Module 1.5, 90 Tooth Mild Steel Spur Gear with 20mm Finished Bore
Request a Quote
Description
Module 1.5, 90 Tooth Mild Steel Spur Gear with 20mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KSS1.5-90J20 is a steel spur gear with a module of 1.5, 20 teeth, and a 20 mm bore. It features a 6 mm wide by 2.8 mm deep keyway conforming to JIS B1301 Js9 tolerance, and includes a set screw. The gear is made of S45C steel with a tooth hardness under 194 HB, and meets JIS grade N8 precision standards (JIS B1702-1:1998). It has a pressure angle of 20° and standard full-depth teeth. The allowable torque is 1.84 N·m (0.187 kgf·m), and the theoretical backlash is 0.18 to 0.38 mm. The gear width is 15 mm, and the overall thickness is 10 mm. The product is marked with S2K suffix for variant identification.

Datasheet Summary
Powered by GS/AI

KSS1.5-90J20 is a steel spur gear with a module of 1.5, 20 teeth, and a 20 mm bore. It features a 6 mm wide by 2.8 mm deep keyway conforming to JIS B1301 Js9 tolerance, and includes a set screw. The gear is made of S45C steel with a tooth hardness under 194 HB, and meets JIS grade N8 precision standards (JIS B1702-1:1998). It has a pressure angle of 20° and standard full-depth teeth. The allowable torque is 1.84 N·m (0.187 kgf·m), and the theoretical backlash is 0.18 to 0.38 mm. The gear width is 15 mm, and the overall thickness is 10 mm. The product is marked with S2K suffix for variant identification.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSS1.5-90J20 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSS1.5-90J20
Metal Spur Gears (metric) KSS1.5-90J20
Module 1.5, 90 Tooth Mild Steel Spur Gear with 20mm Finished Bore

Module 1.5, 90 Tooth Mild Steel Spur Gear with 20mm Finished Bore

Supplier's Site Datasheet
Module 1.5, 90 Tooth Mild Steel Spur Gear with 20mm Finished Bore - KSS1.5-90J20 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1.5, 90 Tooth Mild Steel Spur Gear with 20mm Finished Bore
KSS1.5-90J20
Module 1.5, 90 Tooth Mild Steel Spur Gear with 20mm Finished Bore KSS1.5-90J20
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSS1.5-90J20 KSS1.5-90J20
Product Name Metal Spur Gears (metric) Module 1.5, 90 Tooth Mild Steel Spur Gear with 20mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 90 90
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

Module 0.5, 20 (Deg) Pressure Angle, Brass Rack - A 1B12MYKH7500 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Pressure Angle 20°
Material Brass; Brass
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Bevel Gears - American Standard - 20 Pressure Angle - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 14 to 60
Design English
Pressure Angle 20°
View Details