QTC METRIC GEARS Metal Spur Gears (metric) KSS1.5-88J35

Description
Module 1.5, 88 Tooth Mild Steel Spur Gear with 35mm Finished Bore
Request a Quote
Description
Module 1.5, 88 Tooth Mild Steel Spur Gear with 35mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KSS1.5-88J35 is a metal spur gear with a module of 1.5 and 88 teeth, designed for precision applications. It features a finished bore of 35 mm, making it suitable for various mechanical assemblies. The gear is manufactured from S45C steel, ensuring durability and strength. It adheres to JIS grade N8 precision standards, which indicates a high level of accuracy in its dimensions. The pressure angle is set at 20 degrees, and the tooth hardness is less than 194 HB. This gear is part of a series that allows for customization, with a lead time for orders of 1 to 20 units. The product is designed for standard full depth gear teeth, which enhances its performance in gear meshing applications.

Datasheet Summary
Powered by GS/AI

The KSS1.5-88J35 is a metal spur gear with a module of 1.5 and 88 teeth, designed for precision applications. It features a finished bore of 35 mm, making it suitable for various mechanical assemblies. The gear is manufactured from S45C steel, ensuring durability and strength. It adheres to JIS grade N8 precision standards, which indicates a high level of accuracy in its dimensions. The pressure angle is set at 20 degrees, and the tooth hardness is less than 194 HB. This gear is part of a series that allows for customization, with a lead time for orders of 1 to 20 units. The product is designed for standard full depth gear teeth, which enhances its performance in gear meshing applications.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSS1.5-88J35 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSS1.5-88J35
Metal Spur Gears (metric) KSS1.5-88J35
Module 1.5, 88 Tooth Mild Steel Spur Gear with 35mm Finished Bore

Module 1.5, 88 Tooth Mild Steel Spur Gear with 35mm Finished Bore

Supplier's Site Datasheet
Module 1.5, 88 Tooth Mild Steel Spur Gear with 35mm Finished Bore - KSS1.5-88J35 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1.5, 88 Tooth Mild Steel Spur Gear with 35mm Finished Bore
KSS1.5-88J35
Module 1.5, 88 Tooth Mild Steel Spur Gear with 35mm Finished Bore KSS1.5-88J35
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSS1.5-88J35 KSS1.5-88J35
Product Name Metal Spur Gears (metric) Module 1.5, 88 Tooth Mild Steel Spur Gear with 35mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 88 88
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Spur Gears - 5217613 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 48
Design Metric
View Details
KHK AG6-50R1E32, Module 650 Tooth, Single Start, Right Hand, Aluminum-Bronze Worm Wheels - ag6-50r1e32 - KHK USA, Inc.
Specs
Gear Type Other; Worm Gears
Number of Teeth 50
Design Metric
View Details
Spur Gears - American Standard - 14 1/2 Pressure Angle - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Spur
Number of Teeth 11 to 120
Design English
View Details