KSS1.5-88J28 is a steel spur gear with a module of 1.5, 28 teeth, and a 28 mm finished bore. It is made of S45C material with a tooth hardness of less than 194HB, features a 20° pressure angle, and has standard full-depth teeth. The gear meets JIS grade N8 precision (JIS B1702-1:1998) and has a theoretical backlash of 0.18~0.38 mm. It includes a keyway sized 8 x 3.3 mm, compatible with JIS B1301 Js9 tolerance, and a set screw. The tooth width is 5 mm, and the part is black oxide coated except for reworked areas.
Module 1.5, 88 Tooth Mild Steel Spur Gear with 28mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS1.5-88J28 | KSS1.5-88J28 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 88 Tooth Mild Steel Spur Gear with 28mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 88 | 88 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |