KSS1.5-88J17 is a steel spur gear with a module of 1.5, 17 teeth, and a 17 mm finished bore, conforming to JIS grade N8 (JIS B1702-1: 1998) precision standards. It is made of S45C steel with a tooth hardness of less than 194 HB, features a 20° pressure angle and standard full-depth teeth, and includes a 5 x 2.3 mm rectangular keyway per JIS B1301 Js9 tolerance. The gear has a recommended backlash of 0.18~0.38 mm, a theoretical weight of 1.78 kg, and a set screw for shaft retention. It is part of the KSS1.5 series with an 88 mm outside diameter and a tooth width of 15 mm. Secondary operations that reduce tooth width are cautioned against due to impacts on precision and strength.
Module 1.5, 88 Tooth Mild Steel Spur Gear with 17mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS1.5-88J17 | KSS1.5-88J17 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 88 Tooth Mild Steel Spur Gear with 17mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 88 | 88 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |