KSS1.5-88 is a steel spur gear with a module of 1.5 and 88 teeth, designed for mechanical power transmission. It has a plain bore, a standard full-depth tooth profile, a 20° pressure angle, and is made from S45C steel with a tooth hardness of less than 194HB. The gear has a tooth width of 15 mm and is precision-ground to JIS grade N8 per JIS B1702-1:1998. Theoretical backlash ranges from 0.18 to 0.38 mm. A set screw is included, and the keyway conforms to JIS B1301 with Js9 tolerance. The gear is not black oxide coated in reworked areas. Dimensions include an outside diameter of 132 mm, a pitch diameter of 132 mm, and a thickness of 25 mm.
Module 1.5, 88 Tooth Mild Steel Spur Gear with Plain Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS1.5-88 | KSS1.5-88 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 88 Tooth Mild Steel Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 88 | 88 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |