Steel spur gear with module 1.5, 85 teeth, and 32 mm finished bore, featuring a keyway according to JIS B1301 (Js 9 tolerance), a pressure angle of 20°, and material S45C. Precision grade aligns with JIS B1702-1:1998 N8. Includes a set screw. Backlash ranges between 0.18-0.38 mm. Dimensions: outer diameter 130.5 mm, face width 15 mm, overall thickness 5 mm. Weight is 1.55 kg.
Module 1.5, 85 Tooth Mild Steel Spur Gear with 32mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS1.5-85J32 | KSS1.5-85J32 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 85 Tooth Mild Steel Spur Gear with 32mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 85 | 85 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |