KSS1.5-85J30 is a module 1.5, 30-tooth steel spur gear with a 30 mm finished bore, 8 mm x 3.3 mm keyway, and M8 set screw. It has a JIS grade N8 precision rating, 20° pressure angle, and is made from S45C steel with a tooth hardness of less than 194 HB. Backlash is specified as 0.18~0.38 mm. The gear has a face width of 5 mm, overall thickness of 1.58 mm, and weighs 1.58 kg. Keyways conform to JIS B1301, Js9 tolerance.
Module 1.5, 85 Tooth Mild Steel Spur Gear with 30mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS1.5-85J30 | KSS1.5-85J30 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 85 Tooth Mild Steel Spur Gear with 30mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 85 | 85 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |