KSS1.5-84J22 is a steel spur gear with a module of 1.5, 22 teeth, and a finished bore diameter of 22 mm. It has a pitch diameter of 33 mm, an outside diameter of 36 mm, and a face width of 5 mm. The gear is made of S45C steel with a hardness less than 194 HB, features standard full-depth teeth at a 20° pressure angle, and meets JIS grade N8 precision (JIS B1702-1:1998). The keyway is sized 6 mm wide by 2.8 mm deep with an M5 set screw. Backlash is specified as 0.18 to 0.38 mm for a matched pair. A set screw is included. The product is part of the KSS series and is available as a J series variant, requiring a lead time for orders.
Module 1.5, 84 Tooth Mild Steel Spur Gear with 22mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS1.5-84J22 | KSS1.5-84J22 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 84 Tooth Mild Steel Spur Gear with 22mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 84 | 84 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |