Steel spur gear with module 1.5, 84 teeth, and a 18 mm bore, designed for standard full-depth teeth at a 20° pressure angle. Made from S45C steel with a hardness of less than 194 HB. Precision conforms to JIS grade N8 (JIS B1702-1:1998). Includes a keyway sized 6 x 2.8 mm and an M5 set screw. Backlash ranges from 0.18 to 0.38 mm. Weight is 1.63 kg. The J-series variant includes a counterbored tapped hole and a set screw. Awaiting lead time of up to 5 working days for order fulfillment.
Module 1.5, 84 Tooth Mild Steel Spur Gear with 18mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS1.5-84J18 | KSS1.5-84J18 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 84 Tooth Mild Steel Spur Gear with 18mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 84 | 84 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |