KSS1.5-84J17 is a steel spur gear with a module of 1.5, 17 teeth, and a 17 mm finished bore. It has a pressure angle of 20°, standard full-depth teeth, and is made of S45C steel with a tooth hardness of less than 194 HB. The gear complies with JIS grade N8 precision (JIS B1702-1:1998). The keyway is 5 mm wide by 2.3 mm deep with an M4 set screw. Backlash is 0.18-0.38 mm. The gear has a width of 5 mm and weighs 1.64 kg. Set screws are included for tapped holes. Secondary operations that reduce tooth width are not recommended.
Module 1.5, 84 Tooth Mild Steel Spur Gear with 17mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS1.5-84J17 | KSS1.5-84J17 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 84 Tooth Mild Steel Spur Gear with 17mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 84 | 84 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |