KSS1.5-80 J35 is a steel spur gear with a module of 1.5, 35 teeth, and a 10 mm × 3.3 mm keyway per JIS B1301, Js 9 tolerance. It has a finished bore diameter of 35 mm, a pitch diameter of 52.5 mm, and an outside diameter of 55.5 mm. The gear is made of S45C steel with a hardness of less than 194 HB and complies with JIS grade N8 precision (JIS B1702-1:1998). Backlash is specified as 0.18~0.38 mm under standard meshing conditions. It includes a set screw and has a tooth thickness of 1.52 mm. The gear has a pressure angle of 20° and standard full-depth teeth. This variant is available on request with a lead time and is limited to 1-20 units per order.
Module 1.5, 80 Tooth Mild Steel Spur Gear with 35mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS1.5-80J35 | KSS1.5-80J35 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 80 Tooth Mild Steel Spur Gear with 35mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 80 | 80 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |