QTC METRIC GEARS Metal Spur Gears (metric) KSS1.5-80J28

Description
Module 1.5, 80 Tooth Mild Steel Spur Gear with 28mm Finished Bore
Request a Quote
Description
Module 1.5, 80 Tooth Mild Steel Spur Gear with 28mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KSS1.5-80J28 is a steel spur gear with a module of 1.5, 28 teeth, and a 28 mm bore. It features a standard full-depth tooth profile with a 20° pressure angle, made from S45C material with a tooth hardness of less than 194 HB. The gear meets JIS grade N8 precision (JIS B1702-1:1998) and has a backlash range of 0.18~0.38 mm. The bore includes a keyway sized 8 mm wide by 3.3 mm deep, conforming to JIS B1301 Js9 tolerance. The gear has a weight of 1.70 kg and a width of 5 mm. A set screw is included for secure mounting.

Datasheet Summary
Powered by GS/AI

KSS1.5-80J28 is a steel spur gear with a module of 1.5, 28 teeth, and a 28 mm bore. It features a standard full-depth tooth profile with a 20° pressure angle, made from S45C material with a tooth hardness of less than 194 HB. The gear meets JIS grade N8 precision (JIS B1702-1:1998) and has a backlash range of 0.18~0.38 mm. The bore includes a keyway sized 8 mm wide by 3.3 mm deep, conforming to JIS B1301 Js9 tolerance. The gear has a weight of 1.70 kg and a width of 5 mm. A set screw is included for secure mounting.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSS1.5-80J28 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSS1.5-80J28
Metal Spur Gears (metric) KSS1.5-80J28
Module 1.5, 80 Tooth Mild Steel Spur Gear with 28mm Finished Bore

Module 1.5, 80 Tooth Mild Steel Spur Gear with 28mm Finished Bore

Supplier's Site Datasheet
Module 1.5, 80 Tooth Mild Steel Spur Gear with 28mm Finished Bore - KSS1.5-80J28 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1.5, 80 Tooth Mild Steel Spur Gear with 28mm Finished Bore
KSS1.5-80J28
Module 1.5, 80 Tooth Mild Steel Spur Gear with 28mm Finished Bore KSS1.5-80J28
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSS1.5-80J28 KSS1.5-80J28
Product Name Metal Spur Gears (metric) Module 1.5, 80 Tooth Mild Steel Spur Gear with 28mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 80 80
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

Racks - European Standard -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Rack
Number of Teeth 20 to 424
Design Metric
View Details
KHK AG5-60R1E35, Module 560 Tooth, Single Start, Right Hand, Aluminum-Bronze Worm Wheels - ag5-60r1e35 - KHK USA, Inc.
Specs
Gear Type Other; Worm Gears
Number of Teeth 60
Design Metric
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details