KSS1.5-80J22 is a steel spur gear with a module of 1.5, 20 teeth, and a 22mm finished bore, designed for metric gear applications. It has a pressure angle of 20°, made from S45C steel with a tooth hardness of less than 194HB, and meets JIS grade N8 precision (JIS B1702-1: 1998). The gear has a keyway sized 6 x 2.8 mm with an M5* set screw, a tooth width of 5 mm, and a theoretical backlash range of 0.18~0.38 mm. The part includes a set screw and is not black oxide coated in reworked areas. The product is part of the KSS series, with a catalog number consistent with J series variants available on request.
Module 1.5, 80 Tooth Mild Steel Spur Gear with 22mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS1.5-80J22 | KSS1.5-80J22 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 80 Tooth Mild Steel Spur Gear with 22mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 80 | 80 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |