QTC METRIC GEARS Metal Spur Gears (metric) KSS1.5-80J20

Description
Module 1.5, 80 Tooth Mild Steel Spur Gear with 20mm Finished Bore
Request a Quote
Description
Module 1.5, 80 Tooth Mild Steel Spur Gear with 20mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KSS1.5-80J20 is an 80-tooth spur gear made from mild steel (S45C) with a finished bore of 20mm. It features a precision grade of JIS N8 and standard full-depth gear teeth with a pressure angle of 20¬8. The tooth hardness is less than 194HB, and the gear is treated with a black oxide coating for enhanced durability. The gear's dimensions include a pitch diameter of 120mm and an outside diameter of 123mm, with a face width of 22mm. This gear is suitable for applications requiring reliable performance in moderate load conditions. It is important to consider the allowable torque and backlash values when integrating this gear into a system.

Datasheet Summary
Powered by GS/AI

The KSS1.5-80J20 is an 80-tooth spur gear made from mild steel (S45C) with a finished bore of 20mm. It features a precision grade of JIS N8 and standard full-depth gear teeth with a pressure angle of 20¬8. The tooth hardness is less than 194HB, and the gear is treated with a black oxide coating for enhanced durability. The gear's dimensions include a pitch diameter of 120mm and an outside diameter of 123mm, with a face width of 22mm. This gear is suitable for applications requiring reliable performance in moderate load conditions. It is important to consider the allowable torque and backlash values when integrating this gear into a system.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSS1.5-80J20 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSS1.5-80J20
Metal Spur Gears (metric) KSS1.5-80J20
Module 1.5, 80 Tooth Mild Steel Spur Gear with 20mm Finished Bore

Module 1.5, 80 Tooth Mild Steel Spur Gear with 20mm Finished Bore

Supplier's Site Datasheet
Module 1.5, 80 Tooth Mild Steel Spur Gear with 20mm Finished Bore - KSS1.5-80J20 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1.5, 80 Tooth Mild Steel Spur Gear with 20mm Finished Bore
KSS1.5-80J20
Module 1.5, 80 Tooth Mild Steel Spur Gear with 20mm Finished Bore KSS1.5-80J20
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSS1.5-80J20 KSS1.5-80J20
Product Name Metal Spur Gears (metric) Module 1.5, 80 Tooth Mild Steel Spur Gear with 20mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 80 80
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

Spur Gears - 5217411 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 64
Design Metric
View Details
Stainless steel Spur Gear 18 Teeth Pilot Bore - 18 Teeth Module 1.5 - Chengdu Leno Machinery Co., Ltd.
Specs
Gear Type Spur
Number of Teeth 18
Pressure Angle 20°
View Details
KHK KS5-25HJ65, Module 5, 25 Tooth, Hardened Alloy Steel Spur Gears - ks5-25hj65 - KHK USA, Inc.
Specs
Gear Type Spur; Other; Spur Gears
Number of Teeth 25
Design Metric
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details