KSS1.5-80J17 is a steel spur gear with a module of 1.5, 17 teeth, and a 17 mm bore diameter. It features a keyway of 5 mm width by 2.3 mm depth and an M4 set screw. The gear is made of S45C steel with a tooth hardness of less than 194 HB, has a 20° pressure angle, and complies with JIS grade N8 precision (JIS B1702-1: 1998). The theoretical backlash is 0.14~0.32 mm, and the weight is 1.50 kg. The keyway conforms to JIS B1301 standard with Js9 tolerance. A set screw is included. This part belongs to the J series, which requires a lead time of up to five working days for shipping.
Module 1.5, 80 Tooth Mild Steel Spur Gear with 17mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS1.5-80J17 | KSS1.5-80J17 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 80 Tooth Mild Steel Spur Gear with 17mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 80 | 80 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |