KSS1.5-80J15 is a module 1.5, 15-tooth steel spur gear with a 15 mm bore, manufactured from S45C material, featuring a 20° pressure angle and JIS grade N8 precision per JIS B1702-1:1998. It has a 5 mm wide by 2.3 mm deep keyway conforming to JIS B1301 Js9 tolerance, and includes a set screw. Backlash is specified as 0.14~0.32 mm for normal meshing with an identical gear. The gear teeth are standard full depth with a hardness under 194 HB. The gear measures 15 mm in width and weighs 1.51 kg.
Module 1.5, 80 Tooth Mild Steel Spur Gear with 15mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS1.5-80J15 | KSS1.5-80J15 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 80 Tooth Mild Steel Spur Gear with 15mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 80 | 80 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |