QTC METRIC GEARS Metal Spur Gears (metric) KSS1.5-76J32

Description
Module 1.5, 76 Tooth Mild Steel Spur Gear with 32mm Finished Bore
Request a Quote
Description
Module 1.5, 76 Tooth Mild Steel Spur Gear with 32mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KSS1.5-76J32 is a metal spur gear with a module of 1.5 and 76 teeth, designed for precision applications. It features a finished bore of 32 mm, allowing for easy integration into various mechanical systems. The gear is manufactured from S45C steel, providing a balance of strength and durability. It adheres to JIS grade N8 precision standards, ensuring reliable performance in demanding environments. The pressure angle is set at 20°, and the tooth hardness is less than 194HB, which contributes to its operational efficiency. This gear is suitable for applications requiring high precision and consistent torque transmission.

Datasheet Summary
Powered by GS/AI

The KSS1.5-76J32 is a metal spur gear with a module of 1.5 and 76 teeth, designed for precision applications. It features a finished bore of 32 mm, allowing for easy integration into various mechanical systems. The gear is manufactured from S45C steel, providing a balance of strength and durability. It adheres to JIS grade N8 precision standards, ensuring reliable performance in demanding environments. The pressure angle is set at 20°, and the tooth hardness is less than 194HB, which contributes to its operational efficiency. This gear is suitable for applications requiring high precision and consistent torque transmission.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSS1.5-76J32 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSS1.5-76J32
Metal Spur Gears (metric) KSS1.5-76J32
Module 1.5, 76 Tooth Mild Steel Spur Gear with 32mm Finished Bore

Module 1.5, 76 Tooth Mild Steel Spur Gear with 32mm Finished Bore

Supplier's Site Datasheet
Module 1.5, 76 Tooth Mild Steel Spur Gear with 32mm Finished Bore - KSS1.5-76J32 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1.5, 76 Tooth Mild Steel Spur Gear with 32mm Finished Bore
KSS1.5-76J32
Module 1.5, 76 Tooth Mild Steel Spur Gear with 32mm Finished Bore KSS1.5-76J32
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSS1.5-76J32 KSS1.5-76J32
Product Name Metal Spur Gears (metric) Module 1.5, 76 Tooth Mild Steel Spur Gear with 32mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 76 76
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

Spur Gears - 5217297 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 25
Design Metric
View Details
Duplex Sprocket and Platewheel -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Center Center Bore
View Details
KHK SRGCPF20-500, CP20, Module 6.36, 25 Tooth, CP Hardened Ground Carbon Steel Racks - srgcpf20-500 - KHK USA, Inc.
Specs
Gear Type Other; CP Racks & Pinion
Design Metric
Pressure Angle 20°; 20 º
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details