QTC METRIC GEARS Metal Spur Gears (metric) KSS1.5-76J17

Description
Module 1.5, 76 Tooth Mild Steel Spur Gear with 17mm Finished Bore
Request a Quote
Description
Module 1.5, 76 Tooth Mild Steel Spur Gear with 17mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KSS1.5-76J17 is a 76-tooth spur gear made from S45C mild steel, designed for precision applications with a JIS grade N8 rating. It features a standard full-depth tooth design and a pressure angle of 20 degrees. The gear has a finished bore of 17mm, allowing for easy mounting on shafts. The tooth hardness is less than 194HB, and the gear is treated with a black oxide coating for enhanced surface durability. This gear is suitable for various mechanical applications where reliable torque transmission is required. It is important to consider the allowable torque and backlash values when integrating this gear into a system, as these factors will influence performance and longevity.

Datasheet Summary
Powered by GS/AI

The KSS1.5-76J17 is a 76-tooth spur gear made from S45C mild steel, designed for precision applications with a JIS grade N8 rating. It features a standard full-depth tooth design and a pressure angle of 20 degrees. The gear has a finished bore of 17mm, allowing for easy mounting on shafts. The tooth hardness is less than 194HB, and the gear is treated with a black oxide coating for enhanced surface durability. This gear is suitable for various mechanical applications where reliable torque transmission is required. It is important to consider the allowable torque and backlash values when integrating this gear into a system, as these factors will influence performance and longevity.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSS1.5-76J17 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSS1.5-76J17
Metal Spur Gears (metric) KSS1.5-76J17
Module 1.5, 76 Tooth Mild Steel Spur Gear with 17mm Finished Bore

Module 1.5, 76 Tooth Mild Steel Spur Gear with 17mm Finished Bore

Supplier's Site Datasheet
Module 1.5, 76 Tooth Mild Steel Spur Gear with 17mm Finished Bore - KSS1.5-76J17 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1.5, 76 Tooth Mild Steel Spur Gear with 17mm Finished Bore
KSS1.5-76J17
Module 1.5, 76 Tooth Mild Steel Spur Gear with 17mm Finished Bore KSS1.5-76J17
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSS1.5-76J17 KSS1.5-76J17
Product Name Metal Spur Gears (metric) Module 1.5, 76 Tooth Mild Steel Spur Gear with 17mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 76 76
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Racks - European Standard -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Rack
Number of Teeth 20 to 424
Design Metric
View Details