KSS1.5-76J15 is a steel spur gear with a module of 1.5, 76 teeth, and a 15 mm bore. It features a keyway sized 5 mm × 2.3 mm and an M4 set screw. The gear is made from S45C steel, has a pressure angle of 20°, and adheres to JIS B1702-1:1998 Grade N8 precision. Backlash is specified between 0.14 mm and 0.32 mm, and the allowable torque is 1.35 N·m. The product is part of the J series, which requires a lead time for order fulfillment and has a maximum production quantity of 20 units per order. Secondary operations that reduce tooth width are discouraged to maintain precision and strength.
Module 1.5, 76 Tooth Mild Steel Spur Gear with 15mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS1.5-76J15 | KSS1.5-76J15 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 76 Tooth Mild Steel Spur Gear with 15mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 76 | 76 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |