The KSS1.5-76 is a steel spur gear with a module of 1.5 and 76 teeth, featuring a plain bore, 15 mm width, and a 10 mm keyway according to JIS B1301 standards. It has a pressure angle of 20°, is made from S45C steel, and meets JIS grade N8 precision (JIS B1702-1: 1998). The allowable torque is 2.01 N·m (0.205 kgf·m), with a theoretical backlash range of 0.14 to 0.32 mm. A set screw is included, and the gear is not black oxide coated where secondary operations were performed.
Module 1.5, 76 Tooth Mild Steel Spur Gear with Plain Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS1.5-76 | KSS1.5-76 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 76 Tooth Mild Steel Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 76 | 76 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |