The KSS1.5-75J30 is a steel spur gear with a module of 1.5, 30 teeth, and a 30 mm bore. It has a 6 mm × 2.8 mm keyway and an M6 set screw, with a tooth width of 15 mm. The gear is made of S45C steel and conforms to JIS grade N8 precision (JIS B1702-1:1998). Backlash is specified as 0.14 to 0.32 mm, and the allowable torque is 1.24 N·m. The gear is part of the J series, which requires a lead time of up to five working days for orders of one to 20 units. The keyway follows JIS B1301 standard with Js9 tolerance, and the set screw is included. The gear has been counterbored to reduce tap depth, and areas modified by secondary operations are not black oxide coated.
Module 1.5, 75 Tooth Mild Steel Spur Gear with 30mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS1.5-75J30 | KSS1.5-75J30 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 75 Tooth Mild Steel Spur Gear with 30mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 75 | 75 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |