KSS1.5-75J25 is a steel spur gear with a module of 1.5, 25 teeth, and a 25 mm bore diameter. It features a keyway sized 8 mm wide by 3.3 mm deep conforming to JIS B1301 (Js9 tolerance), and an M6 set screw. The gear is made of S45C steel with a hardness less than 194 HB, and has a 20° pressure angle with standard full-depth teeth. Precision grade is JIS B1702-1:1998 N8. The allowable torque is 1.29 N·m, and backlash is specified as 0.14~0.32 mm. The axial width is 15 mm, and the gear is not black oxide coated in areas modified by secondary operations.
Module 1.5, 75 Tooth Mild Steel Spur Gear with 25mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS1.5-75J25 | KSS1.5-75J25 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 75 Tooth Mild Steel Spur Gear with 25mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 75 | 75 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |