The KSS1.5-75J22 is a metal spur gear with a module of 1.5 and 75 teeth, designed for precision applications. It features a finished bore diameter of 22 mm, allowing for easy integration into various mechanical systems. The gear is manufactured from S45C mild steel, providing a balance of strength and durability. It adheres to JIS grade N8 precision standards, ensuring reliable performance in demanding environments. The pressure angle is set at 20°, and the tooth hardness is less than 194 HB, which contributes to its operational efficiency. This gear is suitable for applications requiring precise motion transfer and can be used in conjunction with other gears in the same series.
Module 1.5, 75 Tooth Mild Steel Spur Gear with 22mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS1.5-75J22 | KSS1.5-75J22 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 75 Tooth Mild Steel Spur Gear with 22mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 75 | 75 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |